Microchip Technology, Inc. Pin Configurable/Selectable Oscillators DSC6122CI2A-00AST

Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Request a Quote Datasheet
Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC6122CI2A-00ASTTR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
DSC6122CI2A-00ASTTR-ND
Pin Configurable/Selectable Oscillators DSC6122CI2A-00ASTTR-ND
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343353-DSC6122CI2A-00AST - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343353-DSC6122CI2A-00AST
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343353-DSC6122CI2A-00AST
Win Source Part Number: 1343353-DSC6122CI2A- 00AST Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 20MHz, 25MHz ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343353-DSC6122CI2A-00AST
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 20MHz, 25MHz
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC6122CI2A-00ASTTR-ND 1343353-DSC6122CI2A-00AST
Product Name Pin Configurable/Selectable Oscillators Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor 4-VDFN 4-VDFN
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - SA556N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ABA148M000BAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details