Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6122CE2A-0069

Description
Win Source Part Number: 1343637-DSC6122CE2A- 0069 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 3.58MHz, 7.67MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1343637-DSC6122CE2A- 0069 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 3.58MHz, 7.67MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343637-DSC6122CE2A-0069 is a MEMS oscillator designed for low power and portable applications. It operates within a frequency range of 2 kHz to 100 MHz and features ultra-low power consumption, drawing 3 mA in active mode and only 12 µA in standby mode. The device is available in compact package sizes, including 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm, making it suitable for space-constrained designs. This oscillator offers high stability with frequency variations of ±25 ppm and ±50 ppm, and it operates over a temperature range of -20°C to 70°C. It supports a supply voltage range of 1.71V to 3.63V and is compliant with RoHS standards. The oscillator is also qualified to MIL-STD-883, ensuring excellent shock and vibration immunity, which is critical for automotive and industrial applications. The part is particularly well-suited for use in Internet of Things (IoT) devices, wearable technology, and other battery-powered applications where reliability and low power consumption are essential.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343637-DSC6122CE2A-0069 is a MEMS oscillator designed for low power and portable applications. It operates within a frequency range of 2 kHz to 100 MHz and features ultra-low power consumption, drawing 3 mA in active mode and only 12 µA in standby mode. The device is available in compact package sizes, including 1.6 mm x 1.2 mm and 2.0 mm x 1.6 mm, making it suitable for space-constrained designs. This oscillator offers high stability with frequency variations of ±25 ppm and ±50 ppm, and it operates over a temperature range of -20°C to 70°C. It supports a supply voltage range of 1.71V to 3.63V and is compliant with RoHS standards. The oscillator is also qualified to MIL-STD-883, ensuring excellent shock and vibration immunity, which is critical for automotive and industrial applications. The part is particularly well-suited for use in Internet of Things (IoT) devices, wearable technology, and other battery-powered applications where reliability and low power consumption are essential.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343637-DSC6122CE2A-0069 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343637-DSC6122CE2A-0069
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343637-DSC6122CE2A-0069
Win Source Part Number: 1343637-DSC6122CE2A- 0069 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 110 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 3.58MHz, 7.67MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343637-DSC6122CE2A-0069
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 110
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 3.58MHz, 7.67MHz
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343637-DSC6122CE2A-0069
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Surface Mount Oscillators - ECS-2033-100-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BF - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details