Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6122CE1A-0057T

Description
Win Source Part Number: 1343577-DSC6122CE1A- 0057T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 1MHz, 5MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1343577-DSC6122CE1A- 0057T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 1MHz, 5MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343577-DSC6122CE1A-0057T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343577-DSC6122CE1A-0057T
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343577-DSC6122CE1A-0057T
Win Source Part Number: 1343577-DSC6122CE1A- 0057T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 1MHz, 5MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343577-DSC6122CE1A-0057T
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VDFN
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 1MHz, 5MHz
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343577-DSC6122CE1A-0057T
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details