Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6121JL2B-015G

Description
Win Source Part Number: 1343724-DSC6121JL2B- 015G Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 11.2896MHz, 12.288MHz ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6121
Request a Quote Datasheet
Description
Win Source Part Number: 1343724-DSC6121JL2B- 015G Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 11.2896MHz, 12.288MHz ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343724-DSC6121JL2B-015G - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343724-DSC6121JL2B-015G
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343724-DSC6121JL2B-015G
Win Source Part Number: 1343724-DSC6121JL2B- 015G Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 11.2896MHz, 12.288MHz ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6121

Win Source Part Number: 1343724-DSC6121JL2B-015G
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 11.2896MHz, 12.288MHz
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6121

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343724-DSC6121JL2B-015G
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 530AC155M520DG - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 156 MHz
Frequency Stability 7 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2V014FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers