Win Source Part Number: 1344255-DSC6121JE1B-
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC61XXB
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VLGA
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 41.2081MHz, 51.8917MHz
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6121
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1344255-DSC6121JE1B-01HG |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) |