Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6121JE1B-0198

Description
Win Source Part Number: 1343041-DSC6121JE1B- 0198 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 35.8907MHz, 59.8178MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6121
Request a Quote Datasheet
Description
Win Source Part Number: 1343041-DSC6121JE1B- 0198 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 35.8907MHz, 59.8178MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343041-DSC6121JE1B-0198 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343041-DSC6121JE1B-0198
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343041-DSC6121JE1B-0198
Win Source Part Number: 1343041-DSC6121JE1B- 0198 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -20°C ~ 70°C Frequency - Output 1: 35.8907MHz, 59.8178MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6121

Win Source Part Number: 1343041-DSC6121JE1B-0198
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VLGA
Temperature Range - Operating: -20°C ~ 70°C
Frequency - Output 1: 35.8907MHz, 59.8178MHz
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6121

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343041-DSC6121JE1B-0198
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-400-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details