The Win Source Electronics part number 1344039-DSC6121HI2A-
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Win Source Part Number: 1344039-DSC6121HI2A-
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC61XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 20MHz, 25MHz
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | DSC6121HI2A-00AETTR-ND | 1344039-DSC6121HI2A-00AET |
| Product Name | Pin Configurable/Selectable Oscillators | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | 4-VFLGA | 4-VFLGA |
| Features / Standards | Lead-Free | |
| Frequency Stability | 25 ppm | 25 ppm |