Microchip Technology, Inc. Low-Power 1.71V 3.63V Clock and Timing IC DSC6121CI2A-0090T

Description
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN Product overview: DSC6121CI2A-0090T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6121CI2A-0090 T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN Product overview: DSC6121CI2A-0090T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6121CI2A-0090 T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.71V 3.63V Clock and Timing IC - 176-DSC6121CI2A-0090T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.71V 3.63V Clock and Timing IC
176-DSC6121CI2A-0090T
Low-Power 1.71V 3.63V Clock and Timing IC 176-DSC6121CI2A-0090T
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN Product overview: DSC6121CI2A-0090T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6121CI2A-0090 T can be used for catalog matching and distributor lookup.

MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN Product overview: DSC6121CI2A-0090T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selectable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6121CI2A-0090T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 176-DSC6121CI2A-0090T
Product Name Low-Power 1.71V 3.63V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-HEF4541BT,518TR-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
5 suppliers
TLC555 Low Power Timer - TLC555CPWR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers
SMD 125.0000MHZ Clock and Timing IC - 172-511FCA125M000BAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details
 - 9513ASM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details