Microchip Technology, Inc. 2-Output Any-Rate MEMS Clock Generator DSC612

Description
The DSC612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSC612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. DSC613 product family sell sheet Under the same family, the DSC613 supports three LVCMOS clock outputs and one control input. Additional Features Supports 2 Any-Rate LVCMOS clock outputs from 2kHz to 100MHz Integrated MEMS resonator eliminates the need for external crystal Low power consumption: 5mA active 1 µA standby current Wide supply voltage range: 1.71V -3.63V Ultra-small package size: 1.6mm x 1.2 mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm Supports wide temperature range: -40 to +125ºC Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable High frequency stability across full temperature range: ±20ppm, ±25ppm, ±50ppm Supports 2 output drive strength and Spread Spectrum clock for EMI reduction Excellent shock and vibration immunity High reliability Lead free and RoHS compliant Refer to DSA612 for automotive applications
Datasheet
Description
The DSC612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSC612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. DSC613 product family sell sheet Under the same family, the DSC613 supports three LVCMOS clock outputs and one control input. Additional Features Supports 2 Any-Rate LVCMOS clock outputs from 2kHz to 100MHz Integrated MEMS resonator eliminates the need for external crystal Low power consumption: 5mA active 1 µA standby current Wide supply voltage range: 1.71V -3.63V Ultra-small package size: 1.6mm x 1.2 mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm Supports wide temperature range: -40 to +125ºC Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable High frequency stability across full temperature range: ±20ppm, ±25ppm, ±50ppm Supports 2 output drive strength and Spread Spectrum clock for EMI reduction Excellent shock and vibration immunity High reliability Lead free and RoHS compliant Refer to DSA612 for automotive applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Output Any-Rate MEMS Clock Generator - DSC612 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Output Any-Rate MEMS Clock Generator
DSC612
2-Output Any-Rate MEMS Clock Generator DSC612
The DSC612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechan ical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction. The DSC612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples. DSC613 product family sell sheet Under the same family, the DSC613 supports three LVCMOS clock outputs and one control input. Additional Features Supports 2 Any-Rate LVCMOS clock outputs from 2kHz to 100MHz Integrated MEMS resonator eliminates the need for external crystal Low power consumption: 5mA active 1 µA standby current Wide supply voltage range: 1.71V -3.63V Ultra-small package size: 1.6mm x 1.2 mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm Supports wide temperature range: -40 to +125ºC Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable High frequency stability across full temperature range: ±20ppm, ±25ppm, ±50ppm Supports 2 output drive strength and Spread Spectrum clock for EMI reduction Excellent shock and vibration immunity High reliability Lead free and RoHS compliant Refer to DSA612 for automotive applications

The DSC612 family of devices is industry’s smallest MEMS clock generator that can replace up to two crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low power and high stability Micro-Electro-Mechanical Systems (MEMS) resonator. The family includes two low power fractional PLLs that provide leading frequency flexibility and robust jitter performance. Customer can configure output frequency, control pin function, package size, PPM accuracy and temperature range. Up to three output drive strengths are available based on the custom board loading condition. Spread-Spectrum clocks are also available for EMI reduction.

The DSC612 is a highly configurable device and is factory programmed to meet the customer’s needs. Please go to ClockWorks Configurator to configure the output frequencies and control functions, generate custom part number and data sheet, and order samples.

DSC613 product family sell sheet

Under the same family, the DSC613 supports three LVCMOS clock outputs and one control input.

Additional Features

  • Supports 2 Any-Rate LVCMOS clock outputs from 2kHz to 100MHz
  • Integrated MEMS resonator eliminates the need for external crystal
  • Low power consumption: 5mA active 1 µA standby current
  • Wide supply voltage range: 1.71V -3.63V
  • Ultra-small package size: 1.6mm x 1.2 mm, 2.0mm x 1.6mm, 2.5mm x 2.0mm
  • Supports wide temperature range: -40 to +125ºC
  • Flexible control functions: Output Enable, Standby, SLEEP, Frequency Select, SpreadSpectrum Enable
  • High frequency stability across full temperature range: ±20ppm, ±25ppm, ±50ppm
  • Supports 2 output drive strength and Spread Spectrum clock for EMI reduction
  • Excellent shock and vibration immunity
  • High reliability
  • Lead free and RoHS compliant
    • Refer to DSA612 for automotive applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSC612
Product Name 2-Output Any-Rate MEMS Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Application Specific Clock/Timing - 336-2326-5-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details