Microchip Technology, Inc. Oscillators DSC6112JI2B-250K000

Description
MEMS OSC XO 250.0000KHZ CMOS SMD
Request a Quote
Description
MEMS OSC XO 250.0000KHZ CMOS SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343211-DSC6112JI2B-250K000 is a MEMS oscillator designed for low power and portable applications. It operates at a frequency of 250 kHz with a frequency stability of ±25 ppm. The device features ultra-low power consumption, drawing a maximum of 3 mA during active operation and only 1 µA in standby mode. It is available in a compact 2.5 mm x 2.0 mm surface mount package, making it suitable for space-constrained designs. This oscillator supports a supply voltage range of 1.8V to 3.3V and is rated for operation in temperatures from -40°C to +85°C. It is compliant with AEC-Q100, indicating its suitability for automotive applications. The oscillator also boasts excellent shock and vibration immunity, making it reliable for industrial and consumer applications, including IoT and wearable devices. The product is lead-free and RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343211-DSC6112JI2B-250K000 is a MEMS oscillator designed for low power and portable applications. It operates at a frequency of 250 kHz with a frequency stability of ±25 ppm. The device features ultra-low power consumption, drawing a maximum of 3 mA during active operation and only 1 µA in standby mode. It is available in a compact 2.5 mm x 2.0 mm surface mount package, making it suitable for space-constrained designs. This oscillator supports a supply voltage range of 1.8V to 3.3V and is rated for operation in temperatures from -40°C to +85°C. It is compliant with AEC-Q100, indicating its suitability for automotive applications. The oscillator also boasts excellent shock and vibration immunity, making it reliable for industrial and consumer applications, including IoT and wearable devices. The product is lead-free and RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC6112JI2B-250K000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 250.0000KHZ CMOS SMD

MEMS OSC XO 250.0000KHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1343211-DSC6112JI2B-250K000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343211-DSC6112JI2B-250K000
Crystals, Oscillators, Resonators - Oscillators 1343211-DSC6112JI2B-250K000
Win Source Part Number: 1343211-DSC6112JI2B- 250K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 250 kHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6112

Win Source Part Number: 1343211-DSC6112JI2B-250K000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 250 kHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6112

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC6112JI2B-250K000-ND 1343211-DSC6112JI2B-250K000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VLGA 4-VLGA
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - 863-510ACA161M133AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 1473-SIT9120AI-1D2-33E125.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers