250kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Win Source Part Number: 1343122-DSC6112HI2B-
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 100
Ratings: AEC-Q100
Frequency: 250 kHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6112
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | DSC6112HI2B-250K000-ND | 1343122-DSC6112HI2B-250K000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-VFLGA | 4-VFLGA |
| Features / Standards | Lead-Free | |
| Frequency Stability | 25 ppm | 25 ppm |