Microchip Technology, Inc. Low-Power 70 MHz 1.8V 3.3V Clock and Timing IC DSC6112CE1A-070.0000T

Description
MEMS OSCILLATOR ULTRA LOW POWER / 70 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6112CE1A-070.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 70 MHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 70 MHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6112CE1A-070. 0000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSCILLATOR ULTRA LOW POWER / 70 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6112CE1A-070.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 70 MHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 70 MHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6112CE1A-070. 0000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 70 MHz 1.8V 3.3V Clock and Timing IC
172-DSC6112CE1A-070.0000T
Low-Power 70 MHz 1.8V 3.3V Clock and Timing IC 172-DSC6112CE1A-070.0000T
MEMS OSCILLATOR ULTRA LOW POWER / 70 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6112CE1A-070.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 70 MHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 70 MHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6112CE1A-070. 0000T can be used for catalog matching and distributor lookup.

MEMS OSCILLATOR ULTRA LOW POWER / 70 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN Product overview: DSC6112CE1A-070.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 70 MHz, 1.8V, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 70 MHz, 1.8V, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6112CE1A-070.0000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6112CE1A-070.0000T
Product Name Low-Power 70 MHz 1.8V 3.3V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
 - TP82C54 - Rochester Electronics
Rochester Electronics
Specs
Bus Interface CMOS; I2C
Package Type DIP; PDIP
View Details
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
SE556 Dual Precision Timer - SE556J - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
4 suppliers