Microchip Technology, Inc. Programmable Oscillators DSC6112CE1A-000.0000

Description
XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - DSC6112CE1A-000.0000-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
DSC6112CE1A-000.0000-ND
Programmable Oscillators DSC6112CE1A-000.0000-ND
XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Programmable Oscillators - 1343731-DSC6112CE1A-000.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Programmable Oscillators
1343731-DSC6112CE1A-000.0000
Crystals, Oscillators, Resonators - Programmable Oscillators 1343731-DSC6112CE1A-000.0000
Win Source Part Number: 1343731-DSC6112CE1A- 000.0000 Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA (Typ) Programmable Type: Blank (User Must Program) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±50ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 12 µA

Win Source Part Number: 1343731-DSC6112CE1A-000.0000
Category: Crystals, Oscillators, Resonators - Programmable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Ratings: AEC-Q100
Function: Standby
Output: CMOS
Current - Supply (Max): 3mA (Typ)
Programmable Type: Blank (User Must Program)
Available Frequency Range: 1 MHz ~ 100 MHz
Frequency Stability (Total): ±50ppm
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 12 µA

Buy Now Datasheet
Programmable Oscillators DSC6112CE1A-000.0000
MEMS OSC PROG BLANK 1MHZ-100MHZ

MEMS OSC PROG BLANK 1MHZ-100MHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number DSC6112CE1A-000.0000-ND 1343731-DSC6112CE1A-000.0000 DSC6112CE1A-000.0000
Product Name Programmable Oscillators Crystals, Oscillators, Resonators - Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1366465-SIT8008BI-23-33E-26.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
2 suppliers
Crystal Oscillators - 7675333 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers