Microchip Technology, Inc. Oscillators DSC6111ML3B-060.0000

Description
MEMS OSC XO 60.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 60.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC6111ML3B-060.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 60.0000MHZ CMOS SMD

MEMS OSC XO 60.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344431-DSC6111ML3B-060.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344431-DSC6111ML3B-060.0000
Crystals, Oscillators, Resonators - Oscillators 1344431-DSC6111ML3B-060.0000
Win Source Part Number: 1344431-DSC6111ML3B- 060.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Frequency: 60 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±20ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 1.5µA (Typ)

Win Source Part Number: 1344431-DSC6111ML3B-060.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 100
Ratings: AEC-Q100
Frequency: 60 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 1.5µA (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC6111ML3B-060.0000-ND 1344431-DSC6111ML3B-060.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VFLGA 4-VFLGA
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details