Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6111MI2A-033.0000

Description
Win Source Part Number: 1344183-DSC6111MI2A- 033.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Frequency: 33 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1344183-DSC6111MI2A- 033.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Frequency: 33 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344183-DSC6111MI2A-033.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344183-DSC6111MI2A-033.0000
Crystals, Oscillators, Resonators - Oscillators 1344183-DSC6111MI2A-033.0000
Win Source Part Number: 1344183-DSC6111MI2A- 033.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Frequency: 33 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 80µA (Typ)

Win Source Part Number: 1344183-DSC6111MI2A-033.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 100
Ratings: AEC-Q100
Frequency: 33 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 80µA (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344183-DSC6111MI2A-033.0000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1366465-SIT8008BI-23-33E-26.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-1280-819+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510ACA155M520AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details