Win Source Part Number: 1342949-DSC6111MI2A-
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 27 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1342949-DSC6111MI2A-027.0000T |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | 4-VFLGA |
| Frequency | 27 MHz |