Microchip Technology, Inc. SMD 8.0000MHZ 8 MHz 1.8V Clock and Timing IC DSC6111MI1A-008.0000

Description
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA Product overview: DSC6111MI1A-008.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.0000MHZ, 8 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8.0000MHZ, 8 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111MI1A-008. 0000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA Product overview: DSC6111MI1A-008.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.0000MHZ, 8 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8.0000MHZ, 8 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111MI1A-008. 0000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8.0000MHZ 8 MHz 1.8V Clock and Timing IC
172-DSC6111MI1A-008.0000
SMD 8.0000MHZ 8 MHz 1.8V Clock and Timing IC 172-DSC6111MI1A-008.0000
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA Product overview: DSC6111MI1A-008.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.0000MHZ, 8 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8.0000MHZ, 8 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111MI1A-008. 0000 can be used for catalog matching and distributor lookup.

MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA Product overview: DSC6111MI1A-008.0000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.0000MHZ, 8 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8.0000MHZ, 8 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111MI1A-008.0000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6111MI1A-008.0000
Product Name SMD 8.0000MHZ 8 MHz 1.8V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
DP8570A Timer Control Peripheral (TCP) - DP8570AVX - Texas Instruments
Specs
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers