Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6111JL2B-008.0000T

Description
Win Source Part Number: 1344164-DSC6111JL2B- 008.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 8 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111
Request a Quote
Description
Win Source Part Number: 1344164-DSC6111JL2B- 008.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 8 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344164-DSC6111JL2B-008.0000T is a MEMS oscillator from the DSC61XXB series, designed for low power and portable applications. It operates within a frequency range of 3.5 kHz to 100 MHz and features ultra-low power consumption, with active current at 3 mA and standby current as low as 1 µA. The device is available in an ultra-small package measuring 2.5 mm x 2.0 mm and is suitable for surface mount applications. This oscillator offers high stability with frequency tolerances of ±20 ppm, ±25 ppm, and ±50 ppm, making it reliable for various temperature ranges, including automotive specifications from -40°C to +125°C. It is also qualified to MIL-STD-883 for shock and vibration immunity, ensuring durability in demanding environments. The supply voltage range is between 1.71V and 3.63V, and it is compliant with RoHS standards. The product is particularly well-suited for applications in IoT, consumer electronics, and industrial automation.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344164-DSC6111JL2B-008.0000T is a MEMS oscillator from the DSC61XXB series, designed for low power and portable applications. It operates within a frequency range of 3.5 kHz to 100 MHz and features ultra-low power consumption, with active current at 3 mA and standby current as low as 1 µA. The device is available in an ultra-small package measuring 2.5 mm x 2.0 mm and is suitable for surface mount applications. This oscillator offers high stability with frequency tolerances of ±20 ppm, ±25 ppm, and ±50 ppm, making it reliable for various temperature ranges, including automotive specifications from -40°C to +125°C. It is also qualified to MIL-STD-883 for shock and vibration immunity, ensuring durability in demanding environments. The supply voltage range is between 1.71V and 3.63V, and it is compliant with RoHS standards. The product is particularly well-suited for applications in IoT, consumer electronics, and industrial automation.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344164-DSC6111JL2B-008.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344164-DSC6111JL2B-008.0000T
Crystals, Oscillators, Resonators - Oscillators 1344164-DSC6111JL2B-008.0000T
Win Source Part Number: 1344164-DSC6111JL2B- 008.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 8 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111

Win Source Part Number: 1344164-DSC6111JL2B-008.0000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 8 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6111

Buy Now Datasheet
Oscillators - 150-DSC6111JL2B-008.0000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC ULP LVCMOS -40C-105C 25

MEMS OSC ULP LVCMOS -40C-105C 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1344164-DSC6111JL2B-008.0000T 150-DSC6111JL2B-008.0000T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-VLGA Surface Mount; 4-VLGA
Frequency 8 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data