Microchip Technology, Inc. Crystals, Oscillators, Resonators - Programmable Oscillators DSC6111JI2A-000.0000T

Description
Win Source Part Number: 1344011-DSC6111JI2A- 000.0000T Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA (Typ) Programmable Type: Blank (User Must Program) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 12 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1344011-DSC6111JI2A- 000.0000T Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA (Typ) Programmable Type: Blank (User Must Program) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 12 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Programmable Oscillators - 1344011-DSC6111JI2A-000.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Programmable Oscillators
1344011-DSC6111JI2A-000.0000T
Crystals, Oscillators, Resonators - Programmable Oscillators 1344011-DSC6111JI2A-000.0000T
Win Source Part Number: 1344011-DSC6111JI2A- 000.0000T Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA (Typ) Programmable Type: Blank (User Must Program) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 12 µA

Win Source Part Number: 1344011-DSC6111JI2A-000.0000T
Category: Crystals, Oscillators, Resonators - Programmable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Function: Standby
Output: CMOS
Current - Supply (Max): 3mA (Typ)
Programmable Type: Blank (User Must Program)
Available Frequency Range: 1 MHz ~ 100 MHz
Frequency Stability (Total): ±25ppm
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 12 µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344011-DSC6111JI2A-000.0000T
Product Name Crystals, Oscillators, Resonators - Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - TLC555CPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details