Microchip Technology, Inc. Oscillators DSC6111JI1B-200K000T

Description
MEMS CMOS OSC SMD
Request a Quote Datasheet
Description
MEMS CMOS OSC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC6111JI1B-200K000T-ND - DigiKey
Thief River Falls, MN, United States
MEMS CMOS OSC SMD

MEMS CMOS OSC SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344205-DSC6111JI1B-200K000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344205-DSC6111JI1B-200K000T
Crystals, Oscillators, Resonators - Oscillators 1344205-DSC6111JI1B-200K000T
Win Source Part Number: 1344205-DSC6111JI1B- 200K000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 200 kHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111

Win Source Part Number: 1344205-DSC6111JI1B-200K000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 200 kHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6111

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC6111JI1B-200K000T-ND 1344205-DSC6111JI1B-200K000T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VLGA 4-VLGA
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-1410+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624NSR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers