Microchip Technology, Inc. SMD 1MHZ 100MHZ 1 MHz Clock and Timing IC DSC6111JE2A-000.0000T

Description
MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead Product overview: DSC6111JE2A-000.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHZ, 100MHZ, 1 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1MHZ, 100MHZ, 1 MHz, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-DSC6111JE2A-000. 0000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead Product overview: DSC6111JE2A-000.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHZ, 100MHZ, 1 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1MHZ, 100MHZ, 1 MHz, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-DSC6111JE2A-000. 0000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1MHZ 100MHZ 1 MHz Clock and Timing IC
169-DSC6111JE2A-000.0000T
SMD 1MHZ 100MHZ 1 MHz Clock and Timing IC 169-DSC6111JE2A-000.0000T
MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead Product overview: DSC6111JE2A-000.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHZ, 100MHZ, 1 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1MHZ, 100MHZ, 1 MHz, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-DSC6111JE2A-000. 0000T can be used for catalog matching and distributor lookup.

MEMS OSC PROG BLANK 1MHZ-100MHZ / XO (Standard) CMOS 1 MHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead Product overview: DSC6111JE2A-000.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHZ, 100MHZ, 1 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1MHZ, 100MHZ, 1 MHz, Clock and Timing IC, Programmable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 169-DSC6111JE2A-000.0000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 169-DSC6111JE2A-000.0000T
Product Name SMD 1MHZ 100MHZ 1 MHz Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
DP8573A Real Time Clock (RTC) - DP8573AVX - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
9 suppliers