Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6111HL1B-032K768T

Description
Win Source Part Number: 1343699-DSC6111HL1B- 032K768T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 32.768 kHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111
Request a Quote Datasheet
Description
Win Source Part Number: 1343699-DSC6111HL1B- 032K768T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 32.768 kHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343699-DSC6111HL1B-032K768T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343699-DSC6111HL1B-032K768T
Crystals, Oscillators, Resonators - Oscillators 1343699-DSC6111HL1B-032K768T
Win Source Part Number: 1343699-DSC6111HL1B- 032K768T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 32.768 kHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111

Win Source Part Number: 1343699-DSC6111HL1B-032K768T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 32.768 kHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6111

Buy Now Datasheet
Oscillators - 150-DSC6111HL1B-032K768T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA

32.768kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1343699-DSC6111HL1B-032K768T 150-DSC6111HL1B-032K768T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-VFLGA Surface Mount; 4-VFLGA
Frequency 0.0328 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA233M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details