Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6111HI2B-032K768T

Description
Win Source Part Number: 1343954-DSC6111HI2B- 032K768T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 32.768 kHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111
Request a Quote Datasheet
Description
Win Source Part Number: 1343954-DSC6111HI2B- 032K768T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 32.768 kHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343954-DSC6111HI2B-032K768T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343954-DSC6111HI2B-032K768T
Crystals, Oscillators, Resonators - Oscillators 1343954-DSC6111HI2B-032K768T
Win Source Part Number: 1343954-DSC6111HI2B- 032K768T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 32.768 kHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111

Win Source Part Number: 1343954-DSC6111HI2B-032K768T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 32.768 kHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6111

Buy Now Datasheet
Oscillators - DSC6111HI2B-032K768T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA

32.768kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1343954-DSC6111HI2B-032K768T DSC6111HI2B-032K768T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-VFLGA Surface Mount; 4-VFLGA
Frequency 0.0328 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74S124N3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0416.666000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4167 MHz
Frequency Stability 50 ppm
View Details