Microchip Technology, Inc. Oscillators DSC6111HI2B-012.0000T

Description
12MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Request a Quote Datasheet
Description
12MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC6111HI2B-012.0000TTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA

12MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344465-DSC6111HI2B-012.0000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344465-DSC6111HI2B-012.0000T
Crystals, Oscillators, Resonators - Oscillators 1344465-DSC6111HI2B-012.0000T
Win Source Part Number: 1344465-DSC6111HI2B- 012.0000T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC61XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 12 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6111

Win Source Part Number: 1344465-DSC6111HI2B-012.0000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC61XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 12 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6111

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSC6111HI2B-012.0000TTR-ND 1344465-DSC6111HI2B-012.0000T
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VFLGA 4-VFLGA
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510BBA127M400AAGR - Richardson RFPD
Specs
Frequency 127 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers