The Win Source Electronics part number 1344277-DSC6111HE2A-
Win Source Part Number: 1344277-DSC6111HE2A-
Category: Crystals, Oscillators, Resonators - Programmable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1
Ratings: AEC-Q100
Function: Standby
Output: CMOS
Current - Supply (Max): 3mA (Typ)
Available Frequency Range: 1 MHz ~ 100 MHz
Frequency Stability (Total): ±25ppm
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 12 µA
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1344277-DSC6111HE2A-PROGRAMMABLE |
| Product Name | Crystals, Oscillators, Resonators - Programmable Oscillators |
| Oscillator Type | XO; XO (Standard) |