Microchip Technology, Inc. SMD 16.0000MHZ 16 MHz 1.8V Clock and Timing IC DSC6111HE2A-016.0000T

Description
MEMS OSC XO 16.0000MHZ CMOS SMD / 16 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6111HE2A-016.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.0000MHZ, 16 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.0000MHZ, 16 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111HE2A-016. 0000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 16.0000MHZ CMOS SMD / 16 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6111HE2A-016.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.0000MHZ, 16 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.0000MHZ, 16 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111HE2A-016. 0000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16.0000MHZ 16 MHz 1.8V Clock and Timing IC
172-DSC6111HE2A-016.0000T
SMD 16.0000MHZ 16 MHz 1.8V Clock and Timing IC 172-DSC6111HE2A-016.0000T
MEMS OSC XO 16.0000MHZ CMOS SMD / 16 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6111HE2A-016.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.0000MHZ, 16 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.0000MHZ, 16 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111HE2A-016. 0000T can be used for catalog matching and distributor lookup.

MEMS OSC XO 16.0000MHZ CMOS SMD / 16 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6111HE2A-016.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.0000MHZ, 16 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16.0000MHZ, 16 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111HE2A-016.0000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6111HE2A-016.0000T
Product Name SMD 16.0000MHZ 16 MHz 1.8V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
LM555 Highly stable 555 timer for generating accurate time delays and oscillation - MC1455P1 - Texas Instruments
Specs
Package Type PDIP,SOIC,VSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers