Win Source Part Number: 1343596-DSC6111HE2A-
Category: Crystals, Oscillators, Resonators - Programmable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Function: Standby
Output: CMOS
Current - Supply (Max): 3mA (Typ)
Programmable Type: Blank (User Must Program)
Available Frequency Range: 1 MHz ~ 100 MHz
Frequency Stability (Total): ±25ppm
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 12 µA
XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead
MEMS OSC PROG BLANK 1MHZ-100MHZ
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1343596-DSC6111HE2A-000.0000T | DSC6111HE2A-000.0000TTR-ND | DSC6111HE2A-000.0000T |
| Product Name | Crystals, Oscillators, Resonators - Programmable Oscillators | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | XO; XO (Standard) |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-VFLGA | Surface Mount; Surface Mount |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Supply Voltage | 1.71V ~ 3.63V | 1.71V ~ 3.63V |