Microchip Technology, Inc. SMD 8.0000MHZ 8 MHz 1.8V Clock and Timing IC DSC6111CI2A-008.0000T

Description
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6111CI2A-008.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.0000MHZ, 8 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8.0000MHZ, 8 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111CI2A-008. 0000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6111CI2A-008.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.0000MHZ, 8 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8.0000MHZ, 8 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111CI2A-008. 0000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8.0000MHZ 8 MHz 1.8V Clock and Timing IC
172-DSC6111CI2A-008.0000T
SMD 8.0000MHZ 8 MHz 1.8V Clock and Timing IC 172-DSC6111CI2A-008.0000T
MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6111CI2A-008.0000 T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.0000MHZ, 8 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8.0000MHZ, 8 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111CI2A-008. 0000T can be used for catalog matching and distributor lookup.

MEMS OSC XO 8.0000MHZ CMOS SMD / 8 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Product overview: DSC6111CI2A-008.0000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.0000MHZ, 8 MHz, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 8.0000MHZ, 8 MHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6111CI2A-008.0000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6111CI2A-008.0000T
Product Name SMD 8.0000MHZ 8 MHz 1.8V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
 - 9513ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Package Type TSSOP
Features / Standards RoHS
View Details