Microchip Technology, Inc. Crystals, Oscillators, Resonators - Programmable Oscillators DSC6111CI2A-000.0000

Description
Win Source Part Number: 1344176-DSC6111CI2A- 000.0000 Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA Programmable Type: Blank (User Must Program) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 10.5 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1344176-DSC6111CI2A- 000.0000 Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA Programmable Type: Blank (User Must Program) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 10.5 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Programmable Oscillators - 1344176-DSC6111CI2A-000.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Programmable Oscillators
1344176-DSC6111CI2A-000.0000
Crystals, Oscillators, Resonators - Programmable Oscillators 1344176-DSC6111CI2A-000.0000
Win Source Part Number: 1344176-DSC6111CI2A- 000.0000 Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA Programmable Type: Blank (User Must Program) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±25ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 10.5 µA

Win Source Part Number: 1344176-DSC6111CI2A-000.0000
Category: Crystals, Oscillators, Resonators - Programmable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Ratings: AEC-Q100
Function: Standby
Output: CMOS
Current - Supply (Max): 3mA
Programmable Type: Blank (User Must Program)
Available Frequency Range: 1 MHz ~ 100 MHz
Frequency Stability (Total): ±25ppm
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 10.5 µA

Buy Now Datasheet
Programmable Oscillators - DSC6111CI2A-000.0000-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
DSC6111CI2A-000.0000-ND
Programmable Oscillators DSC6111CI2A-000.0000-ND
XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead

XO (Standard) CMOS 1MHz ~ 100MHz Programmable Oscillator 1.71V ~ 3.63V Standby 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators DSC6111CI2A-000.0000
MEMS OSC PROG BLANK 1MHZ-100MHZ

MEMS OSC PROG BLANK 1MHZ-100MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1344176-DSC6111CI2A-000.0000 DSC6111CI2A-000.0000-ND DSC6111CI2A-000.0000
Product Name Crystals, Oscillators, Resonators - Programmable Oscillators Programmable Oscillators Programmable Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-VDFN Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.71V ~ 3.63V 1.71V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2960C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details