Microchip Technology, Inc. Crystals, Oscillators, Resonators - Programmable Oscillators DSC6111CI1A-PROGRAMMABLE

Description
Win Source Part Number: 1343009-DSC6111CI1A- PROGRAMMABLE Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Bulk Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA (Typ) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±50ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 12 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1343009-DSC6111CI1A- PROGRAMMABLE Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Bulk Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA (Typ) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±50ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 12 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Programmable Oscillators - 1343009-DSC6111CI1A-PROGRAMMABLE - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Programmable Oscillators
1343009-DSC6111CI1A-PROGRAMMABLE
Crystals, Oscillators, Resonators - Programmable Oscillators 1343009-DSC6111CI1A-PROGRAMMABLE
Win Source Part Number: 1343009-DSC6111CI1A- PROGRAMMABLE Category: Crystals, Oscillators, Resonators - Programmable Oscillators Series: DSC61XX Type: XO (Standard) Package: Bulk Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1 Ratings: AEC-Q100 Function: Standby Output: CMOS Current - Supply (Max): 3mA (Typ) Available Frequency Range: 1 MHz ~ 100 MHz Frequency Stability (Total): ±50ppm Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete Current - Supply (Disable) (Max): 12 µA

Win Source Part Number: 1343009-DSC6111CI1A-PROGRAMMABLE
Category: Crystals, Oscillators, Resonators - Programmable Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1
Ratings: AEC-Q100
Function: Standby
Output: CMOS
Current - Supply (Max): 3mA (Typ)
Available Frequency Range: 1 MHz ~ 100 MHz
Frequency Stability (Total): ±50ppm
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
Current - Supply (Disable) (Max): 12 µA

Buy Now Datasheet
Programmable Oscillators DSC6111CI1A-PROGRAMMABLE
MEMS OSC PROG XO CMOS 1.71V

MEMS OSC PROG XO CMOS 1.71V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1343009-DSC6111CI1A-PROGRAMMABLE DSC6111CI1A-PROGRAMMABLE
Product Name Crystals, Oscillators, Resonators - Programmable Oscillators Programmable Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-160-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY25701FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details