Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6101CE1A-001.0000

Description
Win Source Part Number: 1091634-DSC6101CE1A- 001.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC61XX Type: XO (Standard) Package: Bag Height - Seated (Max): 0.035" (0.89mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 1 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1091634-DSC6101CE1A- 001.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC61XX Type: XO (Standard) Package: Bag Height - Seated (Max): 0.035" (0.89mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 1 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1091634-DSC6101CE1A-001.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1091634-DSC6101CE1A-001.0000
Crystals, Oscillators, Resonators - Oscillators 1091634-DSC6101CE1A-001.0000
Win Source Part Number: 1091634-DSC6101CE1A- 001.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: DSC61XX Type: XO (Standard) Package: Bag Height - Seated (Max): 0.035" (0.89mm) Standard Package: 110 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 1 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Voltage - Supply: 1.8V ~ 3.3V Package / Case: 4-VDFN Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1091634-DSC6101CE1A-001.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: DSC61XX
Type: XO (Standard)
Package: Bag
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 110
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 1 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3mA (Typ)
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 4-VDFN
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1091634-DSC6101CE1A-001.0000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN
Frequency 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA155M000BAG - Richardson RFPD
Specs
Frequency 155 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Programmable Timers and Oscillators - CY2X0147FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers