Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6083MI2A-000K000

Description
Win Source Part Number: 1343843-DSC6083MI2A- 000K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1343843-DSC6083MI2A- 000K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343843-DSC6083MI2A-000K000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343843-DSC6083MI2A-000K000
Crystals, Oscillators, Resonators - Oscillators 1343843-DSC6083MI2A-000K000
Win Source Part Number: 1343843-DSC6083MI2A- 000K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343843-DSC6083MI2A-000K000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 100
Ratings: AEC-Q100
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343843-DSC6083MI2A-000K000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0137FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - XC266-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details