Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6083ME2A-030K000

Description
Win Source Part Number: 1343097-DSC6083ME2A- 030K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Frequency: 30 kHz Output: CMOS Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Absolute Pull Range (APR): ±25ppm HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1343097-DSC6083ME2A- 030K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Frequency: 30 kHz Output: CMOS Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Absolute Pull Range (APR): ±25ppm HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343097-DSC6083ME2A-030K000 is a MEMS oscillator designed for low power and portable applications. It operates within a frequency range of 2 kHz to 80 MHz, with a specific output frequency of 30 kHz. The device features ultra-low power consumption, drawing 1.3 mA in active mode and only 12 µA in standby mode. It is available in an ultra-small package measuring 2.0 mm x 1.6 mm and is suitable for surface mounting. This oscillator offers high stability with frequency variations of ±25 ppm and is rated for operation in temperatures ranging from -20°C to 70°C. It is compliant with AEC-Q100 standards, making it suitable for automotive applications. The supply voltage range is between 1.71V and 3.63V, and it has excellent shock and vibration immunity, qualifying to MIL-STD-883 standards. The product is lead-free and RoHS compliant, ensuring it meets environmental regulations. Engineers looking for a reliable, compact oscillator for IoT, consumer electronics, or automotive applications may find this part suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343097-DSC6083ME2A-030K000 is a MEMS oscillator designed for low power and portable applications. It operates within a frequency range of 2 kHz to 80 MHz, with a specific output frequency of 30 kHz. The device features ultra-low power consumption, drawing 1.3 mA in active mode and only 12 µA in standby mode. It is available in an ultra-small package measuring 2.0 mm x 1.6 mm and is suitable for surface mounting. This oscillator offers high stability with frequency variations of ±25 ppm and is rated for operation in temperatures ranging from -20°C to 70°C. It is compliant with AEC-Q100 standards, making it suitable for automotive applications. The supply voltage range is between 1.71V and 3.63V, and it has excellent shock and vibration immunity, qualifying to MIL-STD-883 standards. The product is lead-free and RoHS compliant, ensuring it meets environmental regulations. Engineers looking for a reliable, compact oscillator for IoT, consumer electronics, or automotive applications may find this part suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343097-DSC6083ME2A-030K000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343097-DSC6083ME2A-030K000
Crystals, Oscillators, Resonators - Oscillators 1343097-DSC6083ME2A-030K000
Win Source Part Number: 1343097-DSC6083ME2A- 030K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Ratings: AEC-Q100 Frequency: 30 kHz Output: CMOS Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VFLGA Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS Absolute Pull Range (APR): ±25ppm HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343097-DSC6083ME2A-030K000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 100
Ratings: AEC-Q100
Frequency: 30 kHz
Output: CMOS
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VFLGA
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
Absolute Pull Range (APR): ±25ppm
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343097-DSC6083ME2A-030K000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2018-080-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555ISA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details