Win Source Part Number: 1343387-DSC6083JI2A-
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 32.768 kHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
MEMS OSC XO 32.7680KHZ CMOS SMD
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1343387-DSC6083JI2A-032K768T | DSC6083JI2A-032K768T |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 0.0328 MHz | 0.0328 MHz |
| Frequency Stability | 25 ppm | 25 ppm |