Microchip Technology, Inc. Oscillators DSC6083JI1A-032K768T

Description
MEMS OSC XO 32.7680KHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 32.7680KHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS OSC XO 32.7680KHZ CMOS SMD

MEMS OSC XO 32.7680KHZ CMOS SMD

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1343435-DSC6083JI1A-032K768T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343435-DSC6083JI1A-032K768T
Crystals, Oscillators, Resonators - Oscillators 1343435-DSC6083JI1A-032K768T
Win Source Part Number: 1343435-DSC6083JI1A- 032K768T Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 32.768 kHz Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343435-DSC6083JI1A-032K768T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 32.768 kHz
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Oscillators - DSC6083JI1A-032K768T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Win Source Electronics DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number DSC6083JI1A-032K768T 1343435-DSC6083JI1A-032K768T DSC6083JI1A-032K768T-ND
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard) XO
Package / Form Factor Surface Mount; Surface Mount 4-SMD, No Lead Surface Mount; 4-VLGA
Frequency 0.0328 MHz 0.0328 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
4 suppliers
Oscillators - 296-46999-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details