Microchip Technology, Inc. SMD 2.0000KHZ 2 kHz 1.71V Clock and Timing IC DSC6083HI2A-002K000T

Description
MEMS OSC XO 2.0000KHZ CMOS SMD / 2 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083HI2A-002K000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.0000KHZ, 2 kHz, 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.0000KHZ, 2 kHz, 1.71V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6083HI2A-002K 000T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 2.0000KHZ CMOS SMD / 2 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083HI2A-002K000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.0000KHZ, 2 kHz, 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.0000KHZ, 2 kHz, 1.71V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6083HI2A-002K 000T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 2.0000KHZ 2 kHz 1.71V Clock and Timing IC - 172-DSC6083HI2A-002K000T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.0000KHZ 2 kHz 1.71V Clock and Timing IC
172-DSC6083HI2A-002K000T
SMD 2.0000KHZ 2 kHz 1.71V Clock and Timing IC 172-DSC6083HI2A-002K000T
MEMS OSC XO 2.0000KHZ CMOS SMD / 2 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083HI2A-002K000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.0000KHZ, 2 kHz, 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.0000KHZ, 2 kHz, 1.71V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6083HI2A-002K 000T can be used for catalog matching and distributor lookup.

MEMS OSC XO 2.0000KHZ CMOS SMD / 2 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083HI2A-002K000T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.0000KHZ, 2 kHz, 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.0000KHZ, 2 kHz, 1.71V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6083HI2A-002K000T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6083HI2A-002K000T
Product Name SMD 2.0000KHZ 2 kHz 1.71V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-8159-2-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
SA555 Precision Timer - SA555DE4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
Clock and Timing IC - 728-SI51218-A06865-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.25 to 3.63 volts
View Details
2 suppliers