Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSC6083CI2A-800K000

Description
Win Source Part Number: 1343086-DSC6083CI2A- 800K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 800 kHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1343086-DSC6083CI2A- 800K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 800 kHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1343086-DSC6083CI2A-800K000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1343086-DSC6083CI2A-800K000
Crystals, Oscillators, Resonators - Oscillators 1343086-DSC6083CI2A-800K000
Win Source Part Number: 1343086-DSC6083CI2A- 800K000 Category: Crystals, Oscillators, Resonators - Oscillators Series: DSC60XX Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 800 kHz Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343086-DSC6083CI2A-800K000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Ratings: AEC-Q100
Frequency: 800 kHz
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343086-DSC6083CI2A-800K000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-VDFN
Frequency 0.8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1171608-SIT8208AI-21-33S-22.579200 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 22.58 MHz
View Details
3 suppliers