Microchip Technology, Inc. Oscillator, 32.768Khz, Dfn-4; Frequency Microchip DSC6083CI2A-032K768

Description
OSCILLATOR, 32.768KHZ, DFN-4; Frequency:32.768kHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Digital IC Case:DFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 32.768KHZ, DFN-4; Frequency:32.768kHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Digital IC Case:DFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 32.768Khz, Dfn-4; Frequency Microchip - 02AH4394 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, Dfn-4; Frequency Microchip
02AH4394
Oscillator, 32.768Khz, Dfn-4; Frequency Microchip 02AH4394
OSCILLATOR, 32.768KHZ, DFN-4; Frequency:32.768kHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Digital IC Case:DFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, DFN-4; Frequency:32.768kHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Digital IC Case:DFN; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 02AH4394
Product Name Oscillator, 32.768Khz, Dfn-4; Frequency Microchip
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details