Microchip Technology, Inc. SMD 50.0000KHZ 50 kHz 1.71V Clock and Timing IC DSC6083CI1A-050K000

Description
MEMS OSC XO 50.0000KHZ CMOS SMD / 50 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083CI1A-050K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50.0000KHZ, 50 kHz, 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50.0000KHZ, 50 kHz, 1.71V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6083CI1A-050K 000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 50.0000KHZ CMOS SMD / 50 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083CI1A-050K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50.0000KHZ, 50 kHz, 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50.0000KHZ, 50 kHz, 1.71V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6083CI1A-050K 000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50.0000KHZ 50 kHz 1.71V Clock and Timing IC
172-DSC6083CI1A-050K000
SMD 50.0000KHZ 50 kHz 1.71V Clock and Timing IC 172-DSC6083CI1A-050K000
MEMS OSC XO 50.0000KHZ CMOS SMD / 50 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083CI1A-050K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50.0000KHZ, 50 kHz, 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50.0000KHZ, 50 kHz, 1.71V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6083CI1A-050K 000 can be used for catalog matching and distributor lookup.

MEMS OSC XO 50.0000KHZ CMOS SMD / 50 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead Product overview: DSC6083CI1A-050K000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50.0000KHZ, 50 kHz, 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50.0000KHZ, 50 kHz, 1.71V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSC6083CI1A-050K000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSC6083CI1A-050K000
Product Name SMD 50.0000KHZ 50 kHz 1.71V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape and Reel
Operating Temperature -40 C (-40 F)
View Details
SA555 Precision Timer - SA555P - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
5 suppliers
Application Specific Clock/Timing - SLCY28346ZXC-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
 - 9513APC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details