Win Source Part Number: 1343664-DSC6023MI2A-
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC60XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Standard Package: 100
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 6.1298MHz, 6.1679MHz
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1343664-DSC6023MI2A-00AD |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) |