Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6023MI1A-005MT

Description
Win Source Part Number: 1344063-DSC6023MI1A- 005MT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 1,000 Ratings: AEC-Q100 Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 8MHz, 25MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1344063-DSC6023MI1A- 005MT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 1,000 Ratings: AEC-Q100 Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 8MHz, 25MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344063-DSC6023MI1A-005MT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344063-DSC6023MI1A-005MT
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344063-DSC6023MI1A-005MT
Win Source Part Number: 1344063-DSC6023MI1A- 005MT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 1,000 Ratings: AEC-Q100 Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 8MHz, 25MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1344063-DSC6023MI1A-005MT
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Standard Package: 1,000
Ratings: AEC-Q100
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 8MHz, 25MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344063-DSC6023MI1A-005MT
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - CS00095AC-J1-DCC-32.7707E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers