Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6023JI2A-00ACT

Description
Win Source Part Number: 1343882-DSC6023JI2A- 00ACT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 24MHz, 48MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1343882-DSC6023JI2A- 00ACT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 24MHz, 48MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343882-DSC6023JI2A-00ACT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343882-DSC6023JI2A-00ACT
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343882-DSC6023JI2A-00ACT
Win Source Part Number: 1343882-DSC6023JI2A- 00ACT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 24MHz, 48MHz ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343882-DSC6023JI2A-00ACT
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 24MHz, 48MHz
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343882-DSC6023JI2A-00ACT
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CD - 116267-TLC556CD - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Crystals, Oscillators, Resonators - Oscillators - 1214323-510CCA125M000AAG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers