Microchip Technology, Inc. Pin Configurable/Selectable Oscillators DSC6023HI2A-00AC

Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Request a Quote Datasheet
Description
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - DSC6023HI2A-00AC-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
DSC6023HI2A-00AC-ND
Pin Configurable/Selectable Oscillators DSC6023HI2A-00AC-ND
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343864-DSC6023HI2A-00AC - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343864-DSC6023HI2A-00AC
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343864-DSC6023HI2A-00AC
Win Source Part Number: 1343864-DSC6023HI2A- 00AC Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 24MHz, 48MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343864-DSC6023HI2A-00AC
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Standard Package: 100
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 24MHz, 48MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSC6023HI2A-00AC-ND 1343864-DSC6023HI2A-00AC
Product Name Pin Configurable/Selectable Oscillators Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor 4-VFLGA 4-VFLGA
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-35-17-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 MHz
View Details
5 suppliers
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details