Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6023HI2A-00A9

Description
Win Source Part Number: 1343479-DSC6023HI2A- 00A9 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 26MHz, 27MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1343479-DSC6023HI2A- 00A9 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 26MHz, 27MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343479-DSC6023HI2A-00A9 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343479-DSC6023HI2A-00A9
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343479-DSC6023HI2A-00A9
Win Source Part Number: 1343479-DSC6023HI2A- 00A9 Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XX Type: XO (Standard) Package: Bag Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 26MHz, 27MHz ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1343479-DSC6023HI2A-00A9
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XX
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.063" L x 0.047" W (1.60mm x 1.20mm)
Standard Package: 100
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 26MHz, 27MHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Pin Configurable/Selectable Oscillators - DSC6023HI2A-00A9-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
DSC6023HI2A-00A9-ND
Pin Configurable/Selectable Oscillators DSC6023HI2A-00A9-ND
CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1343479-DSC6023HI2A-00A9 DSC6023HI2A-00A9-ND
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-VFLGA 4-VFLGA
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
Oscillators - 863-510BBA000149BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details