Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6021ML3B-015TT

Description
Win Source Part Number: 1343903-DSC6021ML3B- 015TT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021
Request a Quote Datasheet
Description
Win Source Part Number: 1343903-DSC6021ML3B- 015TT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343903-DSC6021ML3B-015TT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343903-DSC6021ML3B-015TT
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343903-DSC6021ML3B-015TT
Win Source Part Number: 1343903-DSC6021ML3B- 015TT Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 1,000 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021

Win Source Part Number: 1343903-DSC6021ML3B-015TT
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 40MHz, 40.02MHz
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343903-DSC6021ML3B-015TT
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDR - 032694-TLC556CDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details