Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6021ML3B-015T

Description
Win Source Part Number: 1343623-DSC6021ML3B- 015T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021
Request a Quote
Description
Win Source Part Number: 1343623-DSC6021ML3B- 015T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343623-DSC6021ML3B-015T is a pin configurable/selectable MEMS oscillator from the DSC60XXB series. It operates within a frequency range of 2 kHz to 80 MHz and features ultra-low power consumption, drawing 1.3 mA in active mode and only 1 µA in standby mode. The device is available in compact package sizes of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, making it suitable for space-constrained applications. This oscillator offers high stability with frequency tolerances of ±20 ppm, ±25 ppm, and ±50 ppm, and operates over a wide temperature range, including automotive specifications from -40°C to +125°C. It is designed for high reliability, boasting a mean time to failure (MTF) that is 20 times better than traditional quartz oscillators. The supply voltage range is between 1.71V and 3.63V, and the device is compliant with RoHS standards. Applications for this oscillator include low power and portable devices such as IoT and smart devices, as well as automotive and industrial applications. The product is also noted for its excellent shock and vibration immunity, qualifying it for demanding environments.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343623-DSC6021ML3B-015T is a pin configurable/selectable MEMS oscillator from the DSC60XXB series. It operates within a frequency range of 2 kHz to 80 MHz and features ultra-low power consumption, drawing 1.3 mA in active mode and only 1 µA in standby mode. The device is available in compact package sizes of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, making it suitable for space-constrained applications. This oscillator offers high stability with frequency tolerances of ±20 ppm, ±25 ppm, and ±50 ppm, and operates over a wide temperature range, including automotive specifications from -40°C to +125°C. It is designed for high reliability, boasting a mean time to failure (MTF) that is 20 times better than traditional quartz oscillators. The supply voltage range is between 1.71V and 3.63V, and the device is compliant with RoHS standards. Applications for this oscillator include low power and portable devices such as IoT and smart devices, as well as automotive and industrial applications. The product is also noted for its excellent shock and vibration immunity, qualifying it for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343623-DSC6021ML3B-015T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343623-DSC6021ML3B-015T
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343623-DSC6021ML3B-015T
Win Source Part Number: 1343623-DSC6021ML3B- 015T Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021

Win Source Part Number: 1343623-DSC6021ML3B-015T
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XXB
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Standard Package: 100
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 40MHz, 40.02MHz
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343623-DSC6021ML3B-015T
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - XC258-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details