Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSC6021ML3B-015R

Description
Win Source Part Number: 1343578-DSC6021ML3B- 015R Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote
Description
Win Source Part Number: 1343578-DSC6021ML3B- 015R Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021 Current - Supply (Disable) (Max): 1.5 µA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343578-DSC6021ML3B-015R is a MEMS oscillator designed for low power and portable applications. It operates within a frequency range of 2 kHz to 80 MHz and features ultra-low power consumption, drawing 1.3 mA in active mode and only 1 µA in standby mode. The device is available in compact package sizes of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, making it suitable for space-constrained designs. This oscillator offers high stability with frequency tolerances of ±20 ppm, ±25 ppm, and ±50 ppm, and operates over a wide temperature range, including automotive-grade specifications from -40°C to +125°C. It is qualified to MIL-STD-883 for shock and vibration immunity, ensuring reliability in demanding environments. The supply voltage range is from 1.71V to 3.63V, and it supports two pre-defined frequencies via a frequency select input. The product is lead-free and RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1343578-DSC6021ML3B-015R is a MEMS oscillator designed for low power and portable applications. It operates within a frequency range of 2 kHz to 80 MHz and features ultra-low power consumption, drawing 1.3 mA in active mode and only 1 µA in standby mode. The device is available in compact package sizes of 1.6 mm x 1.2 mm, 2.0 mm x 1.6 mm, and 2.5 mm x 2.0 mm, making it suitable for space-constrained designs. This oscillator offers high stability with frequency tolerances of ±20 ppm, ±25 ppm, and ±50 ppm, and operates over a wide temperature range, including automotive-grade specifications from -40°C to +125°C. It is qualified to MIL-STD-883 for shock and vibration immunity, ensuring reliability in demanding environments. The supply voltage range is from 1.71V to 3.63V, and it supports two pre-defined frequencies via a frequency select input. The product is lead-free and RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1343578-DSC6021ML3B-015R - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1343578-DSC6021ML3B-015R
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1343578-DSC6021ML3B-015R
Win Source Part Number: 1343578-DSC6021ML3B- 015R Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSC60XXB Type: XO (Standard) Package: Bag Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Standard Package: 100 Output: CMOS Height: 0.035" (0.89mm) Frequency Stability: ±20ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-VFLGA Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 40MHz, 40.02MHz ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSC6021 Current - Supply (Disable) (Max): 1.5 µA

Win Source Part Number: 1343578-DSC6021ML3B-015R
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSC60XXB
Type: XO (Standard)
Package: Bag
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Standard Package: 100
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-VFLGA
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 40MHz, 40.02MHz
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6021
Current - Supply (Disable) (Max): 1.5 µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1343578-DSC6021ML3B-015R
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735873 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Programmable Timers and Oscillators - CY2X0137FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers