Microchip Technology, Inc. Low-Power 1.71V 3.63V Clock and Timing IC DSC6021MI2A-00A3T

Description
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6021MI2A-00A3T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021MI2A-00A3 T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6021MI2A-00A3T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021MI2A-00A3 T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.71V 3.63V Clock and Timing IC - 176-DSC6021MI2A-00A3T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.71V 3.63V Clock and Timing IC
176-DSC6021MI2A-00A3T
Low-Power 1.71V 3.63V Clock and Timing IC 176-DSC6021MI2A-00A3T
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6021MI2A-00A3T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021MI2A-00A3 T can be used for catalog matching and distributor lookup.

MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6021MI2A-00A3T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Low-Power, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selectable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021MI2A-00A3T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 176-DSC6021MI2A-00A3T
Product Name Low-Power 1.71V 3.63V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TLC552 Dual LinCMOS(TM) Timer - TLC552CD - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 18 volts
Frequency 2.8 MHz
View Details
4 suppliers
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details