Microchip Technology, Inc. SMD 5.0000MHZ 1.71V 3.63V Clock and Timing IC DSC6021MI2A-005P

Description
MEMS OSC XO 5.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6021MI2A-005P from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.0000MHZ, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 5.0000MHZ, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021MI2A-005P can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSC XO 5.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6021MI2A-005P from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.0000MHZ, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 5.0000MHZ, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021MI2A-005P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 5.0000MHZ 1.71V 3.63V Clock and Timing IC - 176-DSC6021MI2A-005P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.0000MHZ 1.71V 3.63V Clock and Timing IC
176-DSC6021MI2A-005P
SMD 5.0000MHZ 1.71V 3.63V Clock and Timing IC 176-DSC6021MI2A-005P
MEMS OSC XO 5.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6021MI2A-005P from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.0000MHZ, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 5.0000MHZ, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selecta ble Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021MI2A-005P can be used for catalog matching and distributor lookup.

MEMS OSC XO 5.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA Product overview: DSC6021MI2A-005P from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.0000MHZ, 1.71V, 3.63V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 5.0000MHZ, 1.71V, 3.63V, Clock and Timing IC, Pin Configurable/Selectable Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 176-DSC6021MI2A-005P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 176-DSC6021MI2A-005P
Product Name SMD 5.0000MHZ 1.71V 3.63V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
 - MD82C284-8/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
5 suppliers
Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers
TLC551 LinCMOS(TM) Timer - TLC551CD - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 1 to 15 volts
Frequency 1.8 MHz
View Details
5 suppliers