Win Source Part Number: 1344307-DSC6021JI2B-
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSC60XXB
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 1,000
Output: CMOS
Height: 0.035" (0.89mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 4-VLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSC6021
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1344307-DSC6021JI2B-01G3T |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | XO; XO (Standard) |